nVent Electric Boxes, Enclosures, Racks - Box Components Q3020PI

Description
Win Source Part Number: 1086812-Q3020PI Category: Boxes, Enclosures, Racks>Box Components Type: Panel, Inner Package: Box For Use With/Related Products: Enclosures Standard Package: 1 Dimension: 10.240" L x 6.300" W (260.10mm x 160.02mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Hoffman Enclosures, Inc. Other Names: 78351014799,1441-162 5
Request a Quote Datasheet
Description
Win Source Part Number: 1086812-Q3020PI Category: Boxes, Enclosures, Racks>Box Components Type: Panel, Inner Package: Box For Use With/Related Products: Enclosures Standard Package: 1 Dimension: 10.240" L x 6.300" W (260.10mm x 160.02mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Hoffman Enclosures, Inc. Other Names: 78351014799,1441-162 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Box Components - Q3020PI - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Box Components
Q3020PI
Boxes, Enclosures, Racks - Box Components Q3020PI
Win Source Part Number: 1086812-Q3020PI Category: Boxes, Enclosures, Racks>Box Components Type: Panel, Inner Package: Box For Use With/Related Products: Enclosures Standard Package: 1 Dimension: 10.240" L x 6.300" W (260.10mm x 160.02mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Hoffman Enclosures, Inc. Other Names: 78351014799,1441-162 5

Win Source Part Number: 1086812-Q3020PI
Category: Boxes, Enclosures, Racks>Box Components
Type: Panel, Inner
Package: Box
For Use With/Related Products: Enclosures
Standard Package: 1
Dimension: 10.240" L x 6.300" W (260.10mm x 160.02mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 7326.90.8688
Mfr: Hoffman Enclosures, Inc.
Other Names: 78351014799,1441-1625

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number Q3020PI
Product Name Boxes, Enclosures, Racks - Box Components
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Box Enclosure, Aluminium, Silver; Enclosure Type Takachi - 80Y4862 - Newark, An Avnet Company
Specs
Length 0.9449 inch (24 mm)
Width 3.23 inch (82 mm)
Depth 3.7 inch (94 mm)
View Details
Junction Boxes - 122153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
Sensor Interface Junction Blocks - 2171-CPX-AB-4-M12-8POL-ND - DigiKey
Specs
Material Polycarbonate
View Details