nVent Electric QLINE D Pushbutton, Type 4X Q2PBPCD

Description
Used for insulating and housing 30.5-mm or 22.5-mm pushbuttons in hostile environments, QLINE D Enclosures have contoured bodies with flush cover screws for an attractive, contemporary appearance.
Request a Quote Datasheet
Description
Used for insulating and housing 30.5-mm or 22.5-mm pushbuttons in hostile environments, QLINE D Enclosures have contoured bodies with flush cover screws for an attractive, contemporary appearance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QLINE D Pushbutton, Type 4X - Q2PBPCD - nVent Electric
St. Louis Park, MN, United States
QLINE D Pushbutton, Type 4X
Q2PBPCD
QLINE D Pushbutton, Type 4X Q2PBPCD
Used for insulating and housing 30.5-mm or 22.5-mm pushbuttons in hostile environments, QLINE D Enclosures have contoured bodies with flush cover screws for an attractive, contemporary appearance.

Used for insulating and housing 30.5-mm or 22.5-mm pushbuttons in hostile environments, QLINE D Enclosures have contoured bodies with flush cover screws for an attractive, contemporary appearance.

Supplier's Site Datasheet
Boxes - 1441-1556-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray Cover Included 6.299"" L x 3.150"" W (160.00mm x 80.00mm) X 3.346"" (85.00mm)"

"Box Plastic, Polycarbonate Gray Cover Included 6.299"" L x 3.150"" W (160.00mm x 80.00mm) X 3.346"" (85.00mm)"

Buy Now Datasheet
ENCLOSURE;PB;2PB X 30.5MM;POLYCARBONATE - 70066991 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;PB;2PB X 30.5MM;POLYCARBONATE
70066991
ENCLOSURE;PB;2PB X 30.5MM;POLYCARBONATE 70066991
Used for insulating and housing 30.5-mm pushbuttons in hostile environments, QLINE® D Enclosures have contoured bodies with flush cover screws for an attractive, contemporary appearance

Used for insulating and housing 30.5-mm pushbuttons in hostile environments, QLINE® D Enclosures have contoured bodies with flush cover screws for an attractive, contemporary appearance

Supplier's Site
Enclosure - 20999295 - Radwell International
Willingboro, NJ, United States
Enclosure
20999295
Enclosure 20999295
2 PB ENCLOSURE 113X73X79MM. FREE 2 YEAR RADWELL WARRANTY

2 PB ENCLOSURE 113X73X79MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Enclosure -  - Radwell International
Willingboro, NJ, United States
Enclosure
Enclosure
HOFFMAN ENCLOSURES Panel Accessories Q2PBPCD

HOFFMAN ENCLOSURES Panel Accessories Q2PBPCD

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Allied Electronics, Inc. Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number Q2PBPCD 1441-1556-ND 70066991 20999295
Product Name QLINE D Pushbutton, Type 4X Boxes ENCLOSURE;PB;2PB X 30.5MM;POLYCARBONATE Enclosure
Type Pushbutton Enclosures Junction Box Pushbutton Enclosures Junction Box
Length 6 inch (152 mm)
Width 3 inch (76.2 mm)
Depth 3 inch (76.2 mm)
Material Polycarbonate Polycarbonate Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
ESI Enclosure - esi enclosure - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details