nVent Electric QLINE E, Type 4X Q251810PCECC

Description
QLINE E Enclosures house larger controls, provide additional size-range options and offer greater internal mounting flexibility than smaller QLINE products. Featuring contoured bodies with flush cover screws, they are functional in corrosive environments and can withstand occasional submersion. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.
Request a Quote Datasheet
Description
QLINE E Enclosures house larger controls, provide additional size-range options and offer greater internal mounting flexibility than smaller QLINE products. Featuring contoured bodies with flush cover screws, they are functional in corrosive environments and can withstand occasional submersion. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QLINE E, Type 4X - Q251810PCECC - nVent Electric
St. Louis Park, MN, United States
QLINE E, Type 4X
Q251810PCECC
QLINE E, Type 4X Q251810PCECC
QLINE E Enclosures house larger controls, provide additional size-range options and offer greater internal mounting flexibility than smaller QLINE products. Featuring contoured bodies with flush cover screws, they are functional in corrosive environments and can withstand occasional submersion. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.

QLINE E Enclosures house larger controls, provide additional size-range options and offer greater internal mounting flexibility than smaller QLINE products. Featuring contoured bodies with flush cover screws, they are functional in corrosive environments and can withstand occasional submersion. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.

Supplier's Site Datasheet
Boxes - 1441-Q251810PCECC-ND - DigiKey
Thief River Falls, MN, United States
ENCLOSURE 243.5X168.5X92.4MM

ENCLOSURE 243.5X168.5X92.4MM

Buy Now Datasheet
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Nvent Hoffman - 51M8964 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Nvent Hoffman
51M8964
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Nvent Hoffman 51M8964
ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:249.9mm; External Width - Metric:175mm; External Depth - Metric:99mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:249.9mm; External Width - Metric:175mm; External Depth - Metric:99mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number Q251810PCECC 1441-Q251810PCECC-ND 51M8964
Product Name QLINE E, Type 4X Boxes Enclosure Junction Box Polycarbonate Grey; Enclosure Type Nvent Hoffman
Length 10 inch (254 mm) 9.84 inch (250 mm)
Width 7 inch (178 mm) 6.89 inch (175 mm)
Depth 4 inch (102 mm) 3.9 inch (99 mm)
Material Polycarbonate Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 1840845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 2.95 inch (75 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JJ11 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers