nVent Electric QLINE E, Type 4X Q181313PCECC

Description
QLINE E Enclosures house larger controls, provide additional size-range options and offer greater internal mounting flexibility than smaller QLINE products. Featuring contoured bodies with flush cover screws, they are functional in corrosive environments and can withstand occasional submersion. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.
Datasheet
Description
QLINE E Enclosures house larger controls, provide additional size-range options and offer greater internal mounting flexibility than smaller QLINE products. Featuring contoured bodies with flush cover screws, they are functional in corrosive environments and can withstand occasional submersion. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QLINE E, Type 4X - Q181313PCECC - nVent Electric
St. Louis Park, MN, United States
QLINE E, Type 4X
Q181313PCECC
QLINE E, Type 4X Q181313PCECC
QLINE E Enclosures house larger controls, provide additional size-range options and offer greater internal mounting flexibility than smaller QLINE products. Featuring contoured bodies with flush cover screws, they are functional in corrosive environments and can withstand occasional submersion. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.

QLINE E Enclosures house larger controls, provide additional size-range options and offer greater internal mounting flexibility than smaller QLINE products. Featuring contoured bodies with flush cover screws, they are functional in corrosive environments and can withstand occasional submersion. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.

Supplier's Site Datasheet
ENCLOSURE;NEMA 4X;JBOX;CLEAR SCREW CVR;175X125X124MM;POLYCARBONATE - 70066866 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;NEMA 4X;JBOX;CLEAR SCREW CVR;175X125X124MM;POLYCARBONATE
70066866
ENCLOSURE;NEMA 4X;JBOX;CLEAR SCREW CVR;175X125X124MM;POLYCARBONATE 70066866
QLINE® E NEMA rated enclosures house larger controls, provide additional size-range options and offer greater internal mounting flexibility. Body is Impact resistant polycarbonate. Material is RAL 7035 light-gray inside and out.

QLINE® E NEMA rated enclosures house larger controls, provide additional size-range options and offer greater internal mounting flexibility. Body is Impact resistant polycarbonate. Material is RAL 7035 light-gray inside and out.

Supplier's Site

Technical Specifications

  nVent Electric Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number Q181313PCECC 70066866
Product Name QLINE E, Type 4X ENCLOSURE;NEMA 4X;JBOX;CLEAR SCREW CVR;175X125X124MM;POLYCARBONATE
Length 7 inch (178 mm)
Width 5 inch (127 mm)
Depth 5 inch (127 mm)
Material Polycarbonate Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

TNCN Junction boxes - tncn-1 - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
System enclosure - 850-827 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.6 inch (320 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers