nVent Electric QLINE D, Type 4X Q1689PCD

Description
QLINE D polycarbonate and ABS enclosures have contoured bodies with flush cover screws for an attractive, contemporary appearance. Tough as well as stylish, they are functional in corrosive environments and can withstand occasional submersion. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.
Datasheet
Description
QLINE D polycarbonate and ABS enclosures have contoured bodies with flush cover screws for an attractive, contemporary appearance. Tough as well as stylish, they are functional in corrosive environments and can withstand occasional submersion. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QLINE D, Type 4X - Q1689PCD - nVent Electric
St. Louis Park, MN, United States
QLINE D, Type 4X
Q1689PCD
QLINE D, Type 4X Q1689PCD
QLINE D polycarbonate and ABS enclosures have contoured bodies with flush cover screws for an attractive, contemporary appearance. Tough as well as stylish, they are functional in corrosive environments and can withstand occasional submersion. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.

QLINE D polycarbonate and ABS enclosures have contoured bodies with flush cover screws for an attractive, contemporary appearance. Tough as well as stylish, they are functional in corrosive environments and can withstand occasional submersion. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.

Supplier's Site Datasheet
ENCLOSURE;NEMA 4X;JBOX;SCREW COVER;160X80X85MM;POLYCARBONATE - 70066903 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;NEMA 4X;JBOX;SCREW COVER;160X80X85MM;POLYCARBONATE
70066903
ENCLOSURE;NEMA 4X;JBOX;SCREW COVER;160X80X85MM;POLYCARBONATE 70066903
These QLINE D enclosures are impact resistant polycarbonate. These enclosures are light-gray (RAL 7035) inside and out. Straight side walls permit ganging of multiple enclosures.

These QLINE D enclosures are impact resistant polycarbonate. These enclosures are light-gray (RAL 7035) inside and out. Straight side walls permit ganging of multiple enclosures.

Supplier's Site
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Nvent Hoffman - 88F3434 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Nvent Hoffman
88F3434
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Nvent Hoffman 88F3434
ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:160mm; External Width - Metric:80mm; External Depth - Metric:85mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:160mm; External Width - Metric:80mm; External Depth - Metric:85mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number Q1689PCD 70066903 88F3434
Product Name QLINE D, Type 4X ENCLOSURE;NEMA 4X;JBOX;SCREW COVER;160X80X85MM;POLYCARBONATE Enclosure Junction Box Polycarbonate Grey; Enclosure Type Nvent Hoffman
Length 6 inch (152 mm) 6.3 inch (160 mm)
Width 3 inch (76.2 mm) 3.15 inch (80 mm)
Depth 3 inch (76.2 mm) 3.35 inch (85 mm)
Material Polycarbonate Polycarbonate Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JF7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details