nVent Electric QLINE D, Type 4X Q16129PCD

Description
QLINE D polycarbonate and ABS enclosures have contoured bodies with flush cover screws for an attractive, contemporary appearance. Tough as well as stylish, they are functional in corrosive environments and can withstand occasional submersion. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.
Request a Quote Datasheet
Description
QLINE D polycarbonate and ABS enclosures have contoured bodies with flush cover screws for an attractive, contemporary appearance. Tough as well as stylish, they are functional in corrosive environments and can withstand occasional submersion. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QLINE D, Type 4X - Q16129PCD - nVent Electric
St. Louis Park, MN, United States
QLINE D, Type 4X
Q16129PCD
QLINE D, Type 4X Q16129PCD
QLINE D polycarbonate and ABS enclosures have contoured bodies with flush cover screws for an attractive, contemporary appearance. Tough as well as stylish, they are functional in corrosive environments and can withstand occasional submersion. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.

QLINE D polycarbonate and ABS enclosures have contoured bodies with flush cover screws for an attractive, contemporary appearance. Tough as well as stylish, they are functional in corrosive environments and can withstand occasional submersion. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.

Supplier's Site Datasheet
Boxes - 1441-1547-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray Cover Included 6.299"" L x 4.724"" W (160.00mm x 120.00mm) X 3.543"" (90.00mm)"

"Box Plastic, Polycarbonate Gray Cover Included 6.299"" L x 4.724"" W (160.00mm x 120.00mm) X 3.543"" (90.00mm)"

Buy Now Datasheet
ENCLOSURE;NEMA 4X;JBOX;SCREW COVER;160X120X90MM;POLYCARBONATE - 70066901 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;NEMA 4X;JBOX;SCREW COVER;160X120X90MM;POLYCARBONATE
70066901
ENCLOSURE;NEMA 4X;JBOX;SCREW COVER;160X120X90MM;POLYCARBONATE 70066901
These QLINE D enclosures are impact resistant polycarbonate. These enclosures are light-gray (RAL 7035) inside and out. Straight side walls permit ganging of multiple enclosures.

These QLINE D enclosures are impact resistant polycarbonate. These enclosures are light-gray (RAL 7035) inside and out. Straight side walls permit ganging of multiple enclosures.

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number Q16129PCD 1441-1547-ND 70066901
Product Name QLINE D, Type 4X Boxes ENCLOSURE;NEMA 4X;JBOX;SCREW COVER;160X120X90MM;POLYCARBONATE
Length 6 inch (152 mm)
Width 4 inch (102 mm)
Depth 3 inch (76.2 mm)
Material Polycarbonate Polycarbonate Polycarbonate
NEMA Rating NEMA Enclosures; Type 4X NEMA Enclosures; Type 4; Type 4X; Type 12; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 2134045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 7.87 inch (200 mm)
Depth 3.15 inch (80 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Aluminum - Junction Boxes - 1414N4ALA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
4 suppliers