QLINE D polycarbonate and ABS enclosures have contoured bodies with flush cover screws for an attractive, contemporary appearance. Tough as well as stylish, they are functional in corrosive environments and can withstand occasional submersion. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.
"Box Plastic, Polycarbonate Gray Cover Included 4.724"" L x 3.150"" W (120.00mm x 80.00mm) X 2.165"" (55.00mm)"
Manufacturer: Hoffman Enclosures, Inc.
Win Source Part Number: 760346-Q1286PCD
Color: Gray
Features: PCB Supports, Sealing Gasket, Wall Mount
Ratings: IP67, NEMA 4,4X,6,12,13, UL-508A
Thickness: 0.118" (3.00mm)
Height: 2.165" (55.00mm)
Material: Plastic, Polycarbonate
Design: Cover Included
Shipping Info: Shipped from Digi-Key
Weight: 0.38 lb (172.37g)
Container Type: Box
Area (L x W): 14.9" (96cm)
Categories: Boxes, Enclosures, Racks
Dimension: 4.724" L x 3.150" W (120.00mm x 80.00mm)
ECCN: EAR99
Estimated EOL Date: Unknown
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
These QLINE D enclosures are impact resistant polycarbonate. These enclosures are light-gray (RAL 7035) inside and out. Straight side walls permit ganging of multiple enclosures.
ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona
| nVent Electric | DigiKey | Win Source Electronics | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | Q1286PCD | 1441-1542-ND | Q1286PCD | 70066891 | 91F2265 |
| Product Name | QLINE D, Type 4X | Boxes | Boxes - Q1286PCD | ENCLOSURE;NEMA 4X;JBOX;SCREW COVER;120X80X55MM;POLYCARBONATE | Enclosure Junction Box Polycarbonate Grey; Enclosure Type Nvent Hoffman |
| Length | 4 inch (102 mm) | 4.72 inch (120 mm) | |||
| Width | 3 inch (76.2 mm) | 3.15 inch (80 mm) | |||
| Depth | 2 inch (50.8 mm) | 2.17 inch (55 mm) | |||
| Material | Polycarbonate | Polycarbonate | Polycarbonate | Polycarbonate; Polycarbonate | |
| NEMA Rating | NEMA Enclosures; Type 4X | NEMA Enclosures; Type 4; Type 4X; Type 12; Type 13 | NEMA Enclosures |