nVent Electric PROLINE-DD Disconnect Enclosure, Type 12 PTDDC20185

Description
For a modular disconnect system with application flexibility, choose a PROLINE-DD Modular Enclosure. These two-door packages and their components are compatible with any of the standard flange-mounted disconnect switches and mechanisms described below.Allen-Bradley? Bulletin 1494V variable-depth flange-operated disconnect switches and circuit breaker mechanisms.? Bulletin 140U flexible cable operating mechanisms for 140U molded case circuit breakers.These enclosures do not accept Allen-Bradley Bulletin 1494F disconnect devices or Bulletin 1494D circuit breaker operators. ABB Controls Disconnect switches up to and including 200 A, also operators for ABB circuit breakers up to 800 A.Eaton Cutler-Hammer Variable-depth disconnect switches up to and including 200 A, operators for C-H Westinghouse circuit breakers up to 600 A and FLEX SHAFT? handle mechanisms for circuit breakers. General Electric Type TDA variable-depth operating mechanisms for disconnect switches up to and including 200 A as well as operator mechanisms or SPECTRAFLEX? cable operators for circuit breakers up to 600 amp.Siemens ITE MAX FLEX? flange-mounted variable-depth operating handles for disconnect switches and circuit breakers as well as some fixed-depth operators for disconnect switches.Schneider Square D Class 9422 disconnect switches up to and including 200 A, with variable-depth or cable mechanisms for 30, 60 or 100 A. Also circuit breakers with variable-depth operators or cable mechanisms up to 400 A.
Datasheet
Description
For a modular disconnect system with application flexibility, choose a PROLINE-DD Modular Enclosure. These two-door packages and their components are compatible with any of the standard flange-mounted disconnect switches and mechanisms described below.Allen-Bradley? Bulletin 1494V variable-depth flange-operated disconnect switches and circuit breaker mechanisms.? Bulletin 140U flexible cable operating mechanisms for 140U molded case circuit breakers.These enclosures do not accept Allen-Bradley Bulletin 1494F disconnect devices or Bulletin 1494D circuit breaker operators. ABB Controls Disconnect switches up to and including 200 A, also operators for ABB circuit breakers up to 800 A.Eaton Cutler-Hammer Variable-depth disconnect switches up to and including 200 A, operators for C-H Westinghouse circuit breakers up to 600 A and FLEX SHAFT? handle mechanisms for circuit breakers. General Electric Type TDA variable-depth operating mechanisms for disconnect switches up to and including 200 A as well as operator mechanisms or SPECTRAFLEX? cable operators for circuit breakers up to 600 amp.Siemens ITE MAX FLEX? flange-mounted variable-depth operating handles for disconnect switches and circuit breakers as well as some fixed-depth operators for disconnect switches.Schneider Square D Class 9422 disconnect switches up to and including 200 A, with variable-depth or cable mechanisms for 30, 60 or 100 A. Also circuit breakers with variable-depth operators or cable mechanisms up to 400 A.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PROLINE-DD Disconnect Enclosure, Type 12 - PTDDC20185 - nVent Electric
St. Louis Park, MN, United States
PROLINE-DD Disconnect Enclosure, Type 12
PTDDC20185
PROLINE-DD Disconnect Enclosure, Type 12 PTDDC20185
For a modular disconnect system with application flexibility, choose a PROLINE-DD Modular Enclosure. These two-door packages and their components are compatible with any of the standard flange-mounted disconnect switches and mechanisms described below.Allen-Bradley? Bulletin 1494V variable-depth flange-operated disconnect switches and circuit breaker mechanisms.? Bulletin 140U flexible cable operating mechanisms for 140U molded case circuit breakers.These enclosures do not accept Allen-Bradley Bulletin 1494F disconnect devices or Bulletin 1494D circuit breaker operators. ABB Controls Disconnect switches up to and including 200 A, also operators for ABB circuit breakers up to 800 A.Eaton Cutler-Hammer Variable-depth disconnect switches up to and including 200 A, operators for C-H Westinghouse circuit breakers up to 600 A and FLEX SHAFT? handle mechanisms for circuit breakers. General Electric Type TDA variable-depth operating mechanisms for disconnect switches up to and including 200 A as well as operator mechanisms or SPECTRAFLEX? cable operators for circuit breakers up to 600 amp.Siemens ITE MAX FLEX? flange-mounted variable-depth operating handles for disconnect switches and circuit breakers as well as some fixed-depth operators for disconnect switches.Schneider Square D Class 9422 disconnect switches up to and including 200 A, with variable-depth or cable mechanisms for 30, 60 or 100 A. Also circuit breakers with variable-depth operators or cable mechanisms up to 400 A.

For a modular disconnect system with application flexibility, choose a PROLINE-DD Modular Enclosure. These two-door packages and their components are compatible with any of the standard flange-mounted disconnect switches and mechanisms described below.Allen-Bradley? Bulletin 1494V variable-depth flange-operated disconnect switches and circuit breaker mechanisms.? Bulletin 140U flexible cable operating mechanisms for 140U molded case circuit breakers.These enclosures do not accept Allen-Bradley Bulletin 1494F disconnect devices or Bulletin 1494D circuit breaker operators. ABB Controls Disconnect switches up to and including 200 A, also operators for ABB circuit breakers up to 800 A.Eaton Cutler-Hammer Variable-depth disconnect switches up to and including 200 A, operators for C-H Westinghouse circuit breakers up to 600 A and FLEX SHAFT? handle mechanisms for circuit breakers. General Electric Type TDA variable-depth operating mechanisms for disconnect switches up to and including 200 A as well as operator mechanisms or SPECTRAFLEX? cable operators for circuit breakers up to 600 amp.Siemens ITE MAX FLEX? flange-mounted variable-depth operating handles for disconnect switches and circuit breakers as well as some fixed-depth operators for disconnect switches.Schneider Square D Class 9422 disconnect switches up to and including 200 A, with variable-depth or cable mechanisms for 30, 60 or 100 A. Also circuit breakers with variable-depth operators or cable mechanisms up to 400 A.

Supplier's Site Datasheet

Technical Specifications

  nVent Electric
Product Category Industrial Enclosures
Product Number PTDDC20185
Product Name PROLINE-DD Disconnect Enclosure, Type 12
Type Junction Box
Length 78 inch (1981 mm)
Width 78 inch (1981 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CASE, BODY CONTOURED, MEDIUM, OFF-WHITE - 70016672 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.91 inch (150 mm)
Width 3.94 inch (100 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details