nVent Electric PROLINE Server Cabinet PSC20611B

Description
The passively cooled PROLINE Server Cabinet has a front viewing window and a wheeled base for application mobility and repositioning.
Request a Quote Datasheet
Description
The passively cooled PROLINE Server Cabinet has a front viewing window and a wheeled base for application mobility and repositioning.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PROLINE Server Cabinet - PSC20611B - nVent Electric
St. Louis Park, MN, United States
PROLINE Server Cabinet
PSC20611B
PROLINE Server Cabinet PSC20611B
The passively cooled PROLINE Server Cabinet has a front viewing window and a wheeled base for application mobility and repositioning.

The passively cooled PROLINE Server Cabinet has a front viewing window and a wheeled base for application mobility and repositioning.

Supplier's Site Datasheet
Racks - 1441-PSC20611B-ND - DigiKey
Thief River Falls, MN, United States
SERVER PKG BK 2000X600X1100

SERVER PKG BK 2000X600X1100

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number PSC20611B 1441-PSC20611B-ND
Product Name PROLINE Server Cabinet Racks
Length 82 inch (2083 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 110-416 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
Enclosure, Multipurpose, Asa, White/grey; Enclosure Type Takachi - 38AC2586 - Newark, An Avnet Company
Specs
Length 0.8661 inch (22 mm)
Width 2.95 inch (75 mm)
Depth 3.94 inch (100 mm)
View Details