nVent HOFFMAN Boxes PSB5030A

Description
POLYSAFE 5030 BWDWCVR FRP
Request a Quote Datasheet
Description
POLYSAFE 5030 BWDWCVR FRP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-PSB5030A-ND - DigiKey
Thief River Falls, MN, United States
POLYSAFE 5030 BWDWCVR FRP

POLYSAFE 5030 BWDWCVR FRP

Buy Now Datasheet
Enclosure, Wall Mount, Polyester, Beige; Body Color Nvent Hoffman Vynckier - 73P7185 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Polyester, Beige; Body Color Nvent Hoffman Vynckier
73P7185
Enclosure, Wall Mount, Polyester, Beige; Body Color Nvent Hoffman Vynckier 73P7185
ENCLOSURE, WALL MOUNT, POLYESTER, BEIGE; Body Color:Beige; Enclosure Material:Fiberglass Reinforced Polyester; Enclosure Type:Wall Mount; External Depth:12.6"; External Depth - Imperial:12.6"; External Height:49.21"; IP Rating:IP65 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, POLYESTER, BEIGE; Body Color:Beige; Enclosure Material:Fiberglass Reinforced Polyester; Enclosure Type:Wall Mount; External Depth:12.6"; External Depth - Imperial:12.6"; External Height:49.21"; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-PSB5030A-ND 73P7185
Product Name Boxes Enclosure, Wall Mount, Polyester, Beige; Body Color Nvent Hoffman Vynckier
Type Junction Box
Length 49.21 inch (1250 mm)
Depth 12.6 inch (320 mm)
Material Fiberglass; Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228928 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures Accessories and Hardware - 1413CGRALS - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details