nVent HOFFMAN Enclosure, Wall Mount, Polyester, Beige; Body Color Nvent Hoffman Vynckier PSB4050/2A

Description
ENCLOSURE, WALL MOUNT, POLYESTER, BEIGE; Body Color:Beige; Enclosure Material:Fiberglass Reinforced Polyester; Enclosure Type:Wall Mount; External Depth:12.6"; External Depth - Imperial:12.6"; External Height:39.37"; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, POLYESTER, BEIGE; Body Color:Beige; Enclosure Material:Fiberglass Reinforced Polyester; Enclosure Type:Wall Mount; External Depth:12.6"; External Depth - Imperial:12.6"; External Height:39.37"; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Polyester, Beige; Body Color Nvent Hoffman Vynckier - 73P7184 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Polyester, Beige; Body Color Nvent Hoffman Vynckier
73P7184
Enclosure, Wall Mount, Polyester, Beige; Body Color Nvent Hoffman Vynckier 73P7184
ENCLOSURE, WALL MOUNT, POLYESTER, BEIGE; Body Color:Beige; Enclosure Material:Fiberglass Reinforced Polyester; Enclosure Type:Wall Mount; External Depth:12.6"; External Depth - Imperial:12.6"; External Height:39.37"; IP Rating:IP65 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, POLYESTER, BEIGE; Body Color:Beige; Enclosure Material:Fiberglass Reinforced Polyester; Enclosure Type:Wall Mount; External Depth:12.6"; External Depth - Imperial:12.6"; External Height:39.37"; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 73P7184
Product Name Enclosure, Wall Mount, Polyester, Beige; Body Color Nvent Hoffman Vynckier
Length 39.37 inch (1000 mm)
Depth 12.6 inch (320 mm)
Material Fiberglass; Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Adaptable Boxes - 1219695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 3.94 inch (100 mm)
Depth 8.66 inch (220 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455C1201 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 4.72 inch (120 mm)
View Details
4 suppliers