nVent HOFFMAN Boxes PSB4030A

Description
POLYSAFE 4030 BWDWCVR FRP
Request a Quote Datasheet
Description
POLYSAFE 4030 BWDWCVR FRP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-PSB4030A-ND - DigiKey
Thief River Falls, MN, United States
POLYSAFE 4030 BWDWCVR FRP

POLYSAFE 4030 BWDWCVR FRP

Buy Now Datasheet
Enclosure, Wall Mount, Polyester, Beige; Enclosure Type Nvent Hoffman Vynckier - 73P7182 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Polyester, Beige; Enclosure Type Nvent Hoffman Vynckier
73P7182
Enclosure, Wall Mount, Polyester, Beige; Enclosure Type Nvent Hoffman Vynckier 73P7182
ENCLOSURE, WALL MOUNT, POLYESTER, BEIGE; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:1m; External Width - Metric:0mm; IP Rating:IP65; Body Color:Beige; NEMA Rating:-RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, POLYESTER, BEIGE; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:1m; External Width - Metric:0mm; IP Rating:IP65; Body Color:Beige; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-PSB4030A-ND 73P7182
Product Name Boxes Enclosure, Wall Mount, Polyester, Beige; Enclosure Type Nvent Hoffman Vynckier
Type Junction Box
Length 39.37 inch (1000 mm)
Width 0.0 inch (0.0 mm)
Material Fiberglass; Polyester (PET), Glass Fibre Reinforced
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
System enclosure - 850-835 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.61 inch (244 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers
Stainless Steel Enclosures - inoBOX A4 - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 3.94 to 15.75 inch (100 to 400 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details