nVent HOFFMAN Enclosure, Wall Mount, Polyester, Beige; Enclosure Type Nvent Hoffman Vynckier PSB3050/2A

Description
ENCLOSURE, WALL MOUNT, POLYESTER, BEIGE; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:750mm; External Width - Metric:1250mm; External Depth - Metric:320mm RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, POLYESTER, BEIGE; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:750mm; External Width - Metric:1250mm; External Depth - Metric:320mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Polyester, Beige; Enclosure Type Nvent Hoffman Vynckier - 73P7180 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Polyester, Beige; Enclosure Type Nvent Hoffman Vynckier
73P7180
Enclosure, Wall Mount, Polyester, Beige; Enclosure Type Nvent Hoffman Vynckier 73P7180
ENCLOSURE, WALL MOUNT, POLYESTER, BEIGE; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:750mm; External Width - Metric:1250mm; External Depth - Metric:320mm RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, POLYESTER, BEIGE; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:750mm; External Width - Metric:1250mm; External Depth - Metric:320mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 73P7180
Product Name Enclosure, Wall Mount, Polyester, Beige; Enclosure Type Nvent Hoffman Vynckier
Length 29.53 inch (750 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
Phenolic Instrument Case - 716 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5 inch (127 mm)
View Details
3 suppliers
Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi - 83X9849 - Newark, An Avnet Company
Specs
Length 0.9449 inch (24 mm)
Width 3.23 inch (82 mm)
Depth 3.7 inch (94 mm)
View Details