nVent Electric Floor Cabinet, Free Stand, Steel, 45U; Cabinet Type Nvent Hoffman PS1S21612B

Description
FLOOR CABINET, FREE STAND, STEEL, 45U; Cabinet Type:Communication and Server; Product Range:PROLINE S1 Series; Rack U Height:45U; External Height - Imperial:85.1"; External Width - Imperial:23.9"; External Depth - Imperial:47.18" RoHS Compliant: Yes
Datasheet
Description
FLOOR CABINET, FREE STAND, STEEL, 45U; Cabinet Type:Communication and Server; Product Range:PROLINE S1 Series; Rack U Height:45U; External Height - Imperial:85.1"; External Width - Imperial:23.9"; External Depth - Imperial:47.18" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Cabinet, Free Stand, Steel, 45U; Cabinet Type Nvent Hoffman - 85AC3429 - Newark, An Avnet Company
Chicago, IL, United States
Floor Cabinet, Free Stand, Steel, 45U; Cabinet Type Nvent Hoffman
85AC3429
Floor Cabinet, Free Stand, Steel, 45U; Cabinet Type Nvent Hoffman 85AC3429
FLOOR CABINET, FREE STAND, STEEL, 45U; Cabinet Type:Communication and Server; Product Range:PROLINE S1 Series; Rack U Height:45U; External Height - Imperial:85.1"; External Width - Imperial:23.9"; External Depth - Imperial:47.18" RoHS Compliant: Yes

FLOOR CABINET, FREE STAND, STEEL, 45U; Cabinet Type:Communication and Server; Product Range:PROLINE S1 Series; Rack U Height:45U; External Height - Imperial:85.1"; External Width - Imperial:23.9"; External Depth - Imperial:47.18" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 85AC3429
Product Name Floor Cabinet, Free Stand, Steel, 45U; Cabinet Type Nvent Hoffman
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD60AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Stacking cabinets - R5HKE-3008 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details