nVent Electric Floor Cabinet, Free Stand, Steel, 45U; Cabinet Type Nvent Hoffman PS1C2189B

Description
FLOOR CABINET, FREE STAND, STEEL, 45U; Cabinet Type:Communication and Server; Product Range:PROLINE S1 Series; Rack U Height:45U; External Height - Imperial:85.1"; External Width - Imperial:31.8"; External Depth - Imperial:35.36" RoHS Compliant: Yes
Datasheet
Description
FLOOR CABINET, FREE STAND, STEEL, 45U; Cabinet Type:Communication and Server; Product Range:PROLINE S1 Series; Rack U Height:45U; External Height - Imperial:85.1"; External Width - Imperial:31.8"; External Depth - Imperial:35.36" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Cabinet, Free Stand, Steel, 45U; Cabinet Type Nvent Hoffman - 85AC3421 - Newark, An Avnet Company
Chicago, IL, United States
Floor Cabinet, Free Stand, Steel, 45U; Cabinet Type Nvent Hoffman
85AC3421
Floor Cabinet, Free Stand, Steel, 45U; Cabinet Type Nvent Hoffman 85AC3421
FLOOR CABINET, FREE STAND, STEEL, 45U; Cabinet Type:Communication and Server; Product Range:PROLINE S1 Series; Rack U Height:45U; External Height - Imperial:85.1"; External Width - Imperial:31.8"; External Depth - Imperial:35.36" RoHS Compliant: Yes

FLOOR CABINET, FREE STAND, STEEL, 45U; Cabinet Type:Communication and Server; Product Range:PROLINE S1 Series; Rack U Height:45U; External Height - Imperial:85.1"; External Width - Imperial:31.8"; External Depth - Imperial:35.36" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 85AC3421
Product Name Floor Cabinet, Free Stand, Steel, 45U; Cabinet Type Nvent Hoffman
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Machining tool storage - NCV-GH620001L3 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Tool Cabinet
Height 62.00 inch (1575 mm)
View Details
Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details