nVent Electric PROLINE Gold Series Computer Workstation, Type 12 PGLD1886CWS

Description
The PROLINE Gold Series Computer Workstation is a full-featured, off-the-shelf solution for protecting PC computer systems. Made with sturdy unibody construction, the enclosure accommodates a complete range of accessories.
Datasheet
Description
The PROLINE Gold Series Computer Workstation is a full-featured, off-the-shelf solution for protecting PC computer systems. Made with sturdy unibody construction, the enclosure accommodates a complete range of accessories.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PROLINE Gold Series Computer Workstation, Type 12 - PGLD1886CWS - nVent Electric
St. Louis Park, MN, United States
PROLINE Gold Series Computer Workstation, Type 12
PGLD1886CWS
PROLINE Gold Series Computer Workstation, Type 12 PGLD1886CWS
The PROLINE Gold Series Computer Workstation is a full-featured, off-the-shelf solution for protecting PC computer systems. Made with sturdy unibody construction, the enclosure accommodates a complete range of accessories.

The PROLINE Gold Series Computer Workstation is a full-featured, off-the-shelf solution for protecting PC computer systems. Made with sturdy unibody construction, the enclosure accommodates a complete range of accessories.

Supplier's Site Datasheet
Enclosure, Computer Workstation, Steel; Enclosure Type Nvent Hoffman - 89H0416 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Computer Workstation, Steel; Enclosure Type Nvent Hoffman
89H0416
Enclosure, Computer Workstation, Steel; Enclosure Type Nvent Hoffman 89H0416
ENCLOSURE, COMPUTER WORKSTATION, STEEL; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:1.79m; External Width - Metric:809mm; External Depth - Metric:542mm; IP Rating:IP55; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, COMPUTER WORKSTATION, STEEL; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:1.79m; External Width - Metric:809mm; External Depth - Metric:542mm; IP Rating:IP55; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number PGLD1886CWS 89H0416
Product Name PROLINE Gold Series Computer Workstation, Type 12 Enclosure, Computer Workstation, Steel; Enclosure Type Nvent Hoffman
Length 70 inch (1778 mm) 70.47 inch (1790 mm)
Width 32 inch (813 mm) 31.85 inch (809 mm)
Depth 21 inch (533 mm) 21.34 inch (542 mm)
Material Steel Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
PCB Mounting Enclosures - 1861883 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Width 9.07 inch (230 mm)
Depth 5.33 inch (136 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Aluminum - Junction Boxes - 1414N4ALK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
4 suppliers