Top-Mount Air Conditioner
Top-Mount Air Conditioners replace the solid top in a standard assembly. Air conditioners require no hole cutting or special kits for installation. These air conditioners are available with cooling capacities of 2200 and 4000 BTU/hr. and are equipped with an adjustable thermostat for optimal enclosure temperature regulation. Top-Mount Air Conditioners are finished with RAL 7035 textured light-gray polyester powder paint.
Installing this air conditioner on an enclosure maintains the Type 12 rating.
1. Gasket kit and hardware for mounting to enclosure are included.
2. Condensate overflow drain hose included.
| nVent Electric | |
|---|---|
| Product Category | Air Conditioners |
| Product Number | PAC216T66 |
| Product Name | Top-Mount Air Conditioner |
| Type | Enclosure |