nVent Electric Rack Cabinet, 2000X1600X600Mm, Steel; Cabinet Type Nvent Hoffman P2KOD20166E

Description
RACK CABINET, 2000X1600X600MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:42U; External Height - Imperial:78.7"; External Width - Imperial:63"; External Depth - Imperial:23.62" RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, 2000X1600X600MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:42U; External Height - Imperial:78.7"; External Width - Imperial:63"; External Depth - Imperial:23.62" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, 2000X1600X600Mm, Steel; Cabinet Type Nvent Hoffman - 79Y2708 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, 2000X1600X600Mm, Steel; Cabinet Type Nvent Hoffman
79Y2708
Rack Cabinet, 2000X1600X600Mm, Steel; Cabinet Type Nvent Hoffman 79Y2708
RACK CABINET, 2000X1600X600MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:42U; External Height - Imperial:78.7"; External Width - Imperial:63"; External Depth - Imperial:23.62" RoHS Compliant: Yes

RACK CABINET, 2000X1600X600MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:42U; External Height - Imperial:78.7"; External Width - Imperial:63"; External Depth - Imperial:23.62" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 79Y2708
Product Name Rack Cabinet, 2000X1600X600Mm, Steel; Cabinet Type Nvent Hoffman
Height 78.70 inch (1999 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
Stationary toolboxes - GT-5KKG44014S - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Stainless Steel
View Details