nVent Electric Rack Cabinet, 2000X1200X400Mm, Steel; Cabinet Type Nvent Hoffman P2KOD20124E

Description
RACK CABINET, 2000X1200X400MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:42U; External Height - Imperial:78.7"; External Width - Imperial:47.2"; External Depth - Imperial:15.75" RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, 2000X1200X400MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:42U; External Height - Imperial:78.7"; External Width - Imperial:47.2"; External Depth - Imperial:15.75" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, 2000X1200X400Mm, Steel; Cabinet Type Nvent Hoffman - 79Y2698 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, 2000X1200X400Mm, Steel; Cabinet Type Nvent Hoffman
79Y2698
Rack Cabinet, 2000X1200X400Mm, Steel; Cabinet Type Nvent Hoffman 79Y2698
RACK CABINET, 2000X1200X400MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:42U; External Height - Imperial:78.7"; External Width - Imperial:47.2"; External Depth - Imperial:15.75" RoHS Compliant: Yes

RACK CABINET, 2000X1200X400MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:42U; External Height - Imperial:78.7"; External Width - Imperial:47.2"; External Depth - Imperial:15.75" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 79Y2698
Product Name Rack Cabinet, 2000X1200X400Mm, Steel; Cabinet Type Nvent Hoffman
Height 78.70 inch (1999 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Key Cabinets - 108908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 5.35 inch (136 mm)
Depth 2.20 inch (56 mm)
View Details