RACK CABINET, 800X600X400MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:13U; External Height - Imperial:31.5"; External Width - Imperial:23.6"; External Depth - Imperial:15.75" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 79Y2915 |
| Product Name | Rack Cabinet, 800X600X400Mm, Steel; Cabinet Type Nvent Hoffman |
| Height | 31.50 inch (800 mm) |