nVent Electric Rack Cabinet, 600X600X400Mm, Steel; Cabinet Type Nvent Hoffman P2K664

Description
RACK CABINET, 600X600X400MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:8U; External Height - Imperial:23.6"; External Width - Imperial:23.6"; External Depth - Imperial:15.75" RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, 600X600X400MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:8U; External Height - Imperial:23.6"; External Width - Imperial:23.6"; External Depth - Imperial:15.75" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, 600X600X400Mm, Steel; Cabinet Type Nvent Hoffman - 79Y2909 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, 600X600X400Mm, Steel; Cabinet Type Nvent Hoffman
79Y2909
Rack Cabinet, 600X600X400Mm, Steel; Cabinet Type Nvent Hoffman 79Y2909
RACK CABINET, 600X600X400MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:8U; External Height - Imperial:23.6"; External Width - Imperial:23.6"; External Depth - Imperial:15.75" RoHS Compliant: Yes

RACK CABINET, 600X600X400MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:8U; External Height - Imperial:23.6"; External Width - Imperial:23.6"; External Depth - Imperial:15.75" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 79Y2909
Product Name Rack Cabinet, 600X600X400Mm, Steel; Cabinet Type Nvent Hoffman
Height 23.60 inch (599 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Endoscope Storage Cabinet - CleanShield™ ACCSES06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Storage Cabinets - 1770279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 39.37 inch (1000 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details