nVent Electric Rack Cabinet, 2000X800X500Mm, Steel; Cabinet Type Nvent Hoffman P2K2085E

Description
RACK CABINET, 2000X800X500MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:42U; External Height - Imperial:78.7"; External Width - Imperial:31.5"; External Depth - Imperial:19.69" RoHS Compliant: Yes
Description
RACK CABINET, 2000X800X500MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:42U; External Height - Imperial:78.7"; External Width - Imperial:31.5"; External Depth - Imperial:19.69" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Rack Cabinet, 2000X800X500mm, is constructed from 12-gauge roll-formed steel with fully welded corners, ensuring durability and structural integrity. It features a modular design suitable for various applications, accommodating a maximum of 42U of rack mount units. The cabinet includes a solid door with a 3-point roller latch system for enhanced security and a seamless polyurethane gasket that provides a water-tight and dust-tight seal. This model is compliant with UL 508A and CSA standards, making it suitable for industrial environments. The cabinet's dimensions are 2000mm in height, 800mm in width, and 500mm in depth, with a maximum load rating of 3000 lbs (1360 kg). It is equipped with a galvanized mounting subpanel and offers various mounting options, including vertical and horizontal configurations. The cabinet is RoHS compliant, ensuring it meets environmental standards. Engineers seeking a robust and secure enclosure for equipment in demanding settings may find this product suitable for their needs.

Datasheet Summary
Powered by GS/AI

The Rack Cabinet, 2000X800X500mm, is constructed from 12-gauge roll-formed steel with fully welded corners, ensuring durability and structural integrity. It features a modular design suitable for various applications, accommodating a maximum of 42U of rack mount units. The cabinet includes a solid door with a 3-point roller latch system for enhanced security and a seamless polyurethane gasket that provides a water-tight and dust-tight seal. This model is compliant with UL 508A and CSA standards, making it suitable for industrial environments. The cabinet's dimensions are 2000mm in height, 800mm in width, and 500mm in depth, with a maximum load rating of 3000 lbs (1360 kg). It is equipped with a galvanized mounting subpanel and offers various mounting options, including vertical and horizontal configurations. The cabinet is RoHS compliant, ensuring it meets environmental standards. Engineers seeking a robust and secure enclosure for equipment in demanding settings may find this product suitable for their needs.

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, 2000X800X500Mm, Steel; Cabinet Type Nvent Hoffman - 79Y2878 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, 2000X800X500Mm, Steel; Cabinet Type Nvent Hoffman
79Y2878
Rack Cabinet, 2000X800X500Mm, Steel; Cabinet Type Nvent Hoffman 79Y2878
RACK CABINET, 2000X800X500MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:42U; External Height - Imperial:78.7"; External Width - Imperial:31.5"; External Depth - Imperial:19.69" RoHS Compliant: Yes

RACK CABINET, 2000X800X500MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:42U; External Height - Imperial:78.7"; External Width - Imperial:31.5"; External Depth - Imperial:19.69" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 79Y2878
Product Name Rack Cabinet, 2000X800X500Mm, Steel; Cabinet Type Nvent Hoffman
Height 78.70 inch (1999 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS72T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Stacking cabinets - R5HBG-2400 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details