nVent Electric Rack Cabinet, 2000X400X500Mm, Steel; Cabinet Type Nvent Hoffman P2K2045E

Description
RACK CABINET, 2000X400X500MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:42U; External Height - Imperial:78.7"; External Width - Imperial:15.8"; External Depth - Imperial:19.69" RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, 2000X400X500MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:42U; External Height - Imperial:78.7"; External Width - Imperial:15.8"; External Depth - Imperial:19.69" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, 2000X400X500Mm, Steel; Cabinet Type Nvent Hoffman - 79Y2860 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, 2000X400X500Mm, Steel; Cabinet Type Nvent Hoffman
79Y2860
Rack Cabinet, 2000X400X500Mm, Steel; Cabinet Type Nvent Hoffman 79Y2860
RACK CABINET, 2000X400X500MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:42U; External Height - Imperial:78.7"; External Width - Imperial:15.8"; External Depth - Imperial:19.69" RoHS Compliant: Yes

RACK CABINET, 2000X400X500MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:42U; External Height - Imperial:78.7"; External Width - Imperial:15.8"; External Depth - Imperial:19.69" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 79Y2860
Product Name Rack Cabinet, 2000X400X500Mm, Steel; Cabinet Type Nvent Hoffman
Height 78.70 inch (1999 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Door cabinets - R5AJG-3002 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS72T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details