nVent Electric Rack Cabinet, 1800X800X500Mm, Steel; Cabinet Type Nvent Hoffman P2K1885

Description
RACK CABINET, 1800X800X500MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:38U; External Height - Imperial:70.9"; External Width - Imperial:31.5"; External Depth - Imperial:19.69" RoHS Compliant: Yes
Description
RACK CABINET, 1800X800X500MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:38U; External Height - Imperial:70.9"; External Width - Imperial:31.5"; External Depth - Imperial:19.69" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Rack Cabinet, measuring 1800 x 800 x 500 mm, is constructed from 12-gauge roll-formed steel with fully welded corners, ensuring durability and structural integrity. It features a modular design suitable for various applications, with a rack unit height of 38U. The cabinet is equipped with a solid door that includes a 3-point roller latch system for enhanced security. It also has a seamless polyurethane gasket that provides a water-tight and dust-tight seal, protecting internal components from moisture and contaminants. The cabinet supports multiple mounting options with its large galvanized mounting subpanel, accommodating various loading methods. It is compliant with UL 508A, CSA, and NEMA/EEMAC Type 12 standards, making it suitable for industrial environments. The product is RoHS compliant, indicating it meets environmental safety standards. This cabinet is a practical choice for engineers seeking a robust and secure enclosure for their equipment.

Datasheet Summary
Powered by GS/AI

The Rack Cabinet, measuring 1800 x 800 x 500 mm, is constructed from 12-gauge roll-formed steel with fully welded corners, ensuring durability and structural integrity. It features a modular design suitable for various applications, with a rack unit height of 38U. The cabinet is equipped with a solid door that includes a 3-point roller latch system for enhanced security. It also has a seamless polyurethane gasket that provides a water-tight and dust-tight seal, protecting internal components from moisture and contaminants. The cabinet supports multiple mounting options with its large galvanized mounting subpanel, accommodating various loading methods. It is compliant with UL 508A, CSA, and NEMA/EEMAC Type 12 standards, making it suitable for industrial environments. The product is RoHS compliant, indicating it meets environmental safety standards. This cabinet is a practical choice for engineers seeking a robust and secure enclosure for their equipment.

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, 1800X800X500Mm, Steel; Cabinet Type Nvent Hoffman - 79Y2847 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, 1800X800X500Mm, Steel; Cabinet Type Nvent Hoffman
79Y2847
Rack Cabinet, 1800X800X500Mm, Steel; Cabinet Type Nvent Hoffman 79Y2847
RACK CABINET, 1800X800X500MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:38U; External Height - Imperial:70.9"; External Width - Imperial:31.5"; External Depth - Imperial:19.69" RoHS Compliant: Yes

RACK CABINET, 1800X800X500MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:38U; External Height - Imperial:70.9"; External Width - Imperial:31.5"; External Depth - Imperial:19.69" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 79Y2847
Product Name Rack Cabinet, 1800X800X500Mm, Steel; Cabinet Type Nvent Hoffman
Height 70.90 inch (1801 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Stationary toolboxes - GT-5KKG30004S - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Stainless Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details