nVent Electric Rack Cabinet, 1400X600X800Mm, Steel; Cabinet Type Nvent Hoffman P2K1468

Description
RACK CABINET, 1400X600X800MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:28U; External Height - Imperial:55.1"; External Width - Imperial:23.6"; External Depth - Imperial:31.5" RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, 1400X600X800MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:28U; External Height - Imperial:55.1"; External Width - Imperial:23.6"; External Depth - Imperial:31.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, 1400X600X800Mm, Steel; Cabinet Type Nvent Hoffman - 79Y2797 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, 1400X600X800Mm, Steel; Cabinet Type Nvent Hoffman
79Y2797
Rack Cabinet, 1400X600X800Mm, Steel; Cabinet Type Nvent Hoffman 79Y2797
RACK CABINET, 1400X600X800MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:28U; External Height - Imperial:55.1"; External Width - Imperial:23.6"; External Depth - Imperial:31.5" RoHS Compliant: Yes

RACK CABINET, 1400X600X800MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:28U; External Height - Imperial:55.1"; External Width - Imperial:23.6"; External Depth - Imperial:31.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 79Y2797
Product Name Rack Cabinet, 1400X600X800Mm, Steel; Cabinet Type Nvent Hoffman
Height 55.10 inch (1400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
High-density storage - R5AHE-5819 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details