RS Components, Ltd. Rackmount Cases 1881317

Description
RS PRO HS19AL2UD2 19 in Rack Mount Case
Request a Quote
Description
RS PRO HS19AL2UD2 19 in Rack Mount Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rackmount Cases - 1881317 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rackmount Cases
1881317
Rackmount Cases 1881317
RS PRO HS19AL2UD2 19 in Rack Mount Case

RS PRO HS19AL2UD2 19 in Rack Mount Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cabinets and Casework
Product Number 1881317
Product Name Rackmount Cases
Type Casework System
Unlock Full Specs
to access all available technical data

Similar Products

Drawer Storage - 1589330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Drawer Cabinet
Height 5.12 inch (130 mm)
Width 7.36 inch (187 mm)
View Details
Tool Bags - 179832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene
Height 24.00 inch (610 mm)
View Details
Tool Boxes - 2148935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Plastic
Height 6.50 inch (165 mm)
View Details
Tool Bags - 179839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
Height 19.50 inch (495 mm)
View Details