nVent Electric Back/front Cover, 1600 X 500Mm, Grey; Accessory Type Nvent Hoffman P2C165

Description
BACK/FRONT COVER, 1600 X 500MM, GREY; Accessory Type:Cover; For Use With:Hoffman PROLINE G2 Series Enclosure Frames; Product Range:PROLINE G2 Series RoHS Compliant: Yes
Description
BACK/FRONT COVER, 1600 X 500MM, GREY; Accessory Type:Cover; For Use With:Hoffman PROLINE G2 Series Enclosure Frames; Product Range:PROLINE G2 Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Back/Front Cover, measuring 1600 x 500 mm and finished in grey, is designed for use with the Hoffman PROLINE G2 Series Enclosure Frames. This cover features formed steel hems for enhanced structural support and a seamless polyurethane gasket that provides a water-tight and dust-tight seal. It is constructed from 14 gauge mild steel, ensuring durability and strength. The cover includes a hinge hanger for easy alignment and comes with all necessary mounting hardware. It is suitable for installation on either the front or rear of the enclosure frame. The product is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Back/Front Cover, measuring 1600 x 500 mm and finished in grey, is designed for use with the Hoffman PROLINE G2 Series Enclosure Frames. This cover features formed steel hems for enhanced structural support and a seamless polyurethane gasket that provides a water-tight and dust-tight seal. It is constructed from 14 gauge mild steel, ensuring durability and strength. The cover includes a hinge hanger for easy alignment and comes with all necessary mounting hardware. It is suitable for installation on either the front or rear of the enclosure frame. The product is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Back/front Cover, 1600 X 500Mm, Grey; Accessory Type Nvent Hoffman - 79Y2034 - Newark, An Avnet Company
Chicago, IL, United States
Back/front Cover, 1600 X 500Mm, Grey; Accessory Type Nvent Hoffman
79Y2034
Back/front Cover, 1600 X 500Mm, Grey; Accessory Type Nvent Hoffman 79Y2034
BACK/FRONT COVER, 1600 X 500MM, GREY; Accessory Type:Cover; For Use With:Hoffman PROLINE G2 Series Enclosure Frames; Product Range:PROLINE G2 Series RoHS Compliant: Yes

BACK/FRONT COVER, 1600 X 500MM, GREY; Accessory Type:Cover; For Use With:Hoffman PROLINE G2 Series Enclosure Frames; Product Range:PROLINE G2 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 79Y2034
Product Name Back/front Cover, 1600 X 500Mm, Grey; Accessory Type Nvent Hoffman
Unlock Full Specs
to access all available technical data

Similar Products

4+4 Pos. Straight Panel or Board Mount Metal Backshell Kit for Gecko-MT - G125-96002-04-04-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.26 inch (32.05 mm)
View Details
D Sub Backshells - 5444051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Top Entry
Material Pet
View Details