nVent Electric Free Stand Cabinet, 19In, 23.62In, 43U; Cabinet Type Nvent Hoffman NS2169

Description
FREE STAND CABINET, 19IN, 23.62IN, 43U; Cabinet Type:Communication and Server; Product Range:Net Series; Rack U Height:43U; External Height - Imperial:84"; External Width - Imperial:23.6"; External Depth - Imperial:37.93" RoHS Compliant: Yes
Datasheet
Description
FREE STAND CABINET, 19IN, 23.62IN, 43U; Cabinet Type:Communication and Server; Product Range:Net Series; Rack U Height:43U; External Height - Imperial:84"; External Width - Imperial:23.6"; External Depth - Imperial:37.93" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Stand Cabinet, 19In, 23.62In, 43U; Cabinet Type Nvent Hoffman - 27M2695 - Newark, An Avnet Company
Chicago, IL, United States
Free Stand Cabinet, 19In, 23.62In, 43U; Cabinet Type Nvent Hoffman
27M2695
Free Stand Cabinet, 19In, 23.62In, 43U; Cabinet Type Nvent Hoffman 27M2695
FREE STAND CABINET, 19IN, 23.62IN, 43U; Cabinet Type:Communication and Server; Product Range:Net Series; Rack U Height:43U; External Height - Imperial:84"; External Width - Imperial:23.6"; External Depth - Imperial:37.93" RoHS Compliant: Yes

FREE STAND CABINET, 19IN, 23.62IN, 43U; Cabinet Type:Communication and Server; Product Range:Net Series; Rack U Height:43U; External Height - Imperial:84"; External Width - Imperial:23.6"; External Depth - Imperial:37.93" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 27M2695
Product Name Free Stand Cabinet, 19In, 23.62In, 43U; Cabinet Type Nvent Hoffman
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Tool Bags - 179883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 16.54 inch (420 mm)
Width 1.97 inch (50 mm)
View Details