nVent Electric Net Series Communication and Server Cabinet NS21610

Description
Net Series Cabinets are an economical solution for contractors, small computer rooms, schools or smaller networks that require a general-purpose cabinet to house servers and communication equipment. Multiple sizes, adjustable rack angles and accessories give Net Series Cabinets wide application flexibility.
Datasheet
Description
Net Series Cabinets are an economical solution for contractors, small computer rooms, schools or smaller networks that require a general-purpose cabinet to house servers and communication equipment. Multiple sizes, adjustable rack angles and accessories give Net Series Cabinets wide application flexibility.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Net Series Communication and Server Cabinet - NS21610 - nVent Electric
St. Louis Park, MN, United States
Net Series Communication and Server Cabinet
NS21610
Net Series Communication and Server Cabinet NS21610
Net Series Cabinets are an economical solution for contractors, small computer rooms, schools or smaller networks that require a general-purpose cabinet to house servers and communication equipment. Multiple sizes, adjustable rack angles and accessories give Net Series Cabinets wide application flexibility.

Net Series Cabinets are an economical solution for contractors, small computer rooms, schools or smaller networks that require a general-purpose cabinet to house servers and communication equipment. Multiple sizes, adjustable rack angles and accessories give Net Series Cabinets wide application flexibility.

Supplier's Site Datasheet
Enclosure, Free Stand, Steel, Black; Enclosure Type Nvent Hoffman - 27M2692 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Free Stand, Steel, Black; Enclosure Type Nvent Hoffman
27M2692
Enclosure, Free Stand, Steel, Black; Enclosure Type Nvent Hoffman 27M2692
ENCLOSURE, FREE STAND, STEEL, BLACK; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:2.13m; External Width - Metric:600mm; External Depth - Metric:1.06m; IP Rating:IP20; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, FREE STAND, STEEL, BLACK; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:2.13m; External Width - Metric:600mm; External Depth - Metric:1.06m; IP Rating:IP20; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number NS21610 27M2692
Product Name Net Series Communication and Server Cabinet Enclosure, Free Stand, Steel, Black; Enclosure Type Nvent Hoffman
Length 84 inch (2134 mm) 83.86 inch (2130 mm)
Width 24 inch (610 mm) 23.62 inch (600 mm)
Depth 42 inch (1067 mm) 41.73 inch (1060 mm)
Material Steel Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 1444450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 3.15 inch (80 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414SCG - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
5 suppliers