nVent Electric Free Stand Cabinet, 19In, 27.56In, 43U; Cabinet Type Nvent Hoffman NC2178

Description
FREE STAND CABINET, 19IN, 27.56IN, 43U; Cabinet Type:Communication and Server; Product Range:Net Series; Rack U Height:43U; External Height - Imperial:84"; External Width - Imperial:27.6"; External Depth - Imperial:33.99" RoHS Compliant: Yes
Datasheet
Description
FREE STAND CABINET, 19IN, 27.56IN, 43U; Cabinet Type:Communication and Server; Product Range:Net Series; Rack U Height:43U; External Height - Imperial:84"; External Width - Imperial:27.6"; External Depth - Imperial:33.99" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Stand Cabinet, 19In, 27.56In, 43U; Cabinet Type Nvent Hoffman - 27M2646 - Newark, An Avnet Company
Chicago, IL, United States
Free Stand Cabinet, 19In, 27.56In, 43U; Cabinet Type Nvent Hoffman
27M2646
Free Stand Cabinet, 19In, 27.56In, 43U; Cabinet Type Nvent Hoffman 27M2646
FREE STAND CABINET, 19IN, 27.56IN, 43U; Cabinet Type:Communication and Server; Product Range:Net Series; Rack U Height:43U; External Height - Imperial:84"; External Width - Imperial:27.6"; External Depth - Imperial:33.99" RoHS Compliant: Yes

FREE STAND CABINET, 19IN, 27.56IN, 43U; Cabinet Type:Communication and Server; Product Range:Net Series; Rack U Height:43U; External Height - Imperial:84"; External Width - Imperial:27.6"; External Depth - Imperial:33.99" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 27M2646
Product Name Free Stand Cabinet, 19In, 27.56In, 43U; Cabinet Type Nvent Hoffman
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
Door cabinets - R5AHE-3803 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details