nVent Electric Enclosure Cooling, 11000Btu, 3.223Kw; Product Range Nvent Hoffman N431226G700

Description
ENCLOSURE COOLING, 11000BTU, 3.223KW; Product Range:SPECTRACOOL N43 Series; Enclosure Material:Stainless Steel; Cooling Capacity:11000BTU; External Height - Metric:1.09m; External Width - Metric:292.1mm; External Depth - Imperial:14"RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE COOLING, 11000BTU, 3.223KW; Product Range:SPECTRACOOL N43 Series; Enclosure Material:Stainless Steel; Cooling Capacity:11000BTU; External Height - Metric:1.09m; External Width - Metric:292.1mm; External Depth - Imperial:14"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Cooling, 11000Btu, 3.223Kw; Product Range Nvent Hoffman - 56AC9170 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Cooling, 11000Btu, 3.223Kw; Product Range Nvent Hoffman
56AC9170
Enclosure Cooling, 11000Btu, 3.223Kw; Product Range Nvent Hoffman 56AC9170
ENCLOSURE COOLING, 11000BTU, 3.223KW; Product Range:SPECTRACOOL N43 Series; Enclosure Material:Stainless Steel; Cooling Capacity:11000BTU; External Height - Metric:1.09m; External Width - Metric:292.1mm; External Depth - Imperial:14"RoHS Compliant: Yes

ENCLOSURE COOLING, 11000BTU, 3.223KW; Product Range:SPECTRACOOL N43 Series; Enclosure Material:Stainless Steel; Cooling Capacity:11000BTU; External Height - Metric:1.09m; External Width - Metric:292.1mm; External Depth - Imperial:14"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 56AC9170
Product Name Enclosure Cooling, 11000Btu, 3.223Kw; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Location Duty Enclosure Cooler System - Hazloc Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Custom Climate Control Systems for OEM Applications -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Industrial
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details