nVent Electric Enclosure Cooling, 8000Btu, 2.334Kw; Product Range Nvent Hoffman N360816G802

Description
ENCLOSURE COOLING, 8000BTU, 2.334KW; Product Range:SPECTRACOOL N36 Series; Enclosure Material:Stainless Steel; Cooling Capacity:8000BTU; External Height - Metric:914mm; External Width - Metric:292.1mm; External Depth - Metric:355.6mmRoHS Compliant: Yes
Datasheet
Description
ENCLOSURE COOLING, 8000BTU, 2.334KW; Product Range:SPECTRACOOL N36 Series; Enclosure Material:Stainless Steel; Cooling Capacity:8000BTU; External Height - Metric:914mm; External Width - Metric:292.1mm; External Depth - Metric:355.6mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Cooling, 8000Btu, 2.334Kw; Product Range Nvent Hoffman - 56AC9156 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Cooling, 8000Btu, 2.334Kw; Product Range Nvent Hoffman
56AC9156
Enclosure Cooling, 8000Btu, 2.334Kw; Product Range Nvent Hoffman 56AC9156
ENCLOSURE COOLING, 8000BTU, 2.334KW; Product Range:SPECTRACOOL N36 Series; Enclosure Material:Stainless Steel; Cooling Capacity:8000BTU; External Height - Metric:914mm; External Width - Metric:292.1mm; External Depth - Metric:355.6mmRoHS Compliant: Yes

ENCLOSURE COOLING, 8000BTU, 2.334KW; Product Range:SPECTRACOOL N36 Series; Enclosure Material:Stainless Steel; Cooling Capacity:8000BTU; External Height - Metric:914mm; External Width - Metric:292.1mm; External Depth - Metric:355.6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 56AC9156
Product Name Enclosure Cooling, 8000Btu, 2.334Kw; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Panel Guard System -  - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Custom Clean Room Air Conditioner - AdvancAir® - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Cleanroom
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details