ENCLOSURE COOLING, 6000BTU, 1.757KW; Product Range:SPECTRACOOL N36 Series; Enclosure Material:Stainless Steel; Cooling Capacity:6000BTU; External Height - Metric:914mm; External Width - Metric:292.1mm; External Depth - Metric:355.6mmRoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Air Conditioners |
Product Number | 56AC9151 |
Product Name | Enclosure Cooling, 6000Btu, 1.757Kw; Product Range Nvent Hoffman |
Type | Enclosure |