Features
NARROW INDOOR COOLING, METAL, GREY; Product Range:SPECTRACOOL N36 Series; Enclosure Material:Metal; Cooling Capacity:6000BTU; External Height - Metric:914mm; External Width - Metric:292.1mm; External Depth - Metric:355.6mm RoHS Compliant: Yes
| nVent Electric | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Air Conditioners | Air Conditioners |
| Product Number | N360616G050 | 91T9302 |
| Product Name | SPECTRACOOL Indoor Air Conditioner | Narrow Indoor Cooling, Metal, Grey; Product Range Nvent Hoffman |
| Type | Enclosure | Enclosure |
| Application | Industrial | |
| Cooling Capacity | 6000 BTU/hr (1759 W) | 6000 BTU/hr (1759 W) |