NARROW INDOOR COOLING, METAL, GREY; Product Range:SPECTRACOOL N28 Series; Enclosure Material:Metal; Cooling Capacity:4000BTU; External Height - Metric:711mm; External Width - Metric:292.1mm; External Depth - Metric:355.6mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Air Conditioners |
| Product Number | 91T9296 |
| Product Name | Narrow Indoor Cooling, Metal, Grey; Product Range Nvent Hoffman |
| Type | Enclosure |