nVent Electric Air Conditioner, 4000 Btu/h, 115V, Grey; Product Range Nvent Hoffman N280416G060

Description
AIR CONDITIONER, 4000 BTU/H, 115V, GREY; Product Range:SPECTRACOOL N28 Series; Enclosure Material:Metal; Cooling Capacity:4000BTU; External Height - Metric:711mm; External Width - Metric:292.1mm; External Depth - Metric:355.6mm RoHS Compliant: Yes
Datasheet
Description
AIR CONDITIONER, 4000 BTU/H, 115V, GREY; Product Range:SPECTRACOOL N28 Series; Enclosure Material:Metal; Cooling Capacity:4000BTU; External Height - Metric:711mm; External Width - Metric:292.1mm; External Depth - Metric:355.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Conditioner, 4000 Btu/h, 115V, Grey; Product Range Nvent Hoffman - 27X0436 - Newark, An Avnet Company
Chicago, IL, United States
Air Conditioner, 4000 Btu/h, 115V, Grey; Product Range Nvent Hoffman
27X0436
Air Conditioner, 4000 Btu/h, 115V, Grey; Product Range Nvent Hoffman 27X0436
AIR CONDITIONER, 4000 BTU/H, 115V, GREY; Product Range:SPECTRACOOL N28 Series; Enclosure Material:Metal; Cooling Capacity:4000BTU; External Height - Metric:711mm; External Width - Metric:292.1mm; External Depth - Metric:355.6mm RoHS Compliant: Yes

AIR CONDITIONER, 4000 BTU/H, 115V, GREY; Product Range:SPECTRACOOL N28 Series; Enclosure Material:Metal; Cooling Capacity:4000BTU; External Height - Metric:711mm; External Width - Metric:292.1mm; External Depth - Metric:355.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 27X0436
Product Name Air Conditioner, 4000 Btu/h, 115V, Grey; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
MyZone® Desk Console Management System - ME200 - Air Innovations LLC
Specs
Type Desk
Application Industrial
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details