nVent Electric Enclosure Cooling, 2000Btu, 586W; Product Range Nvent Hoffman N210246G802

Description
ENCLOSURE COOLING, 2000BTU, 586W; Product Range:SPECTRACOOL N21 Series; Enclosure Material:Stainless Steel; Cooling Capacity:2000BTU; External Height - Metric:531mm; External Width - Metric:254mm; External Depth - Metric:251mm RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE COOLING, 2000BTU, 586W; Product Range:SPECTRACOOL N21 Series; Enclosure Material:Stainless Steel; Cooling Capacity:2000BTU; External Height - Metric:531mm; External Width - Metric:254mm; External Depth - Metric:251mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Cooling, 2000Btu, 586W; Product Range Nvent Hoffman - 56AC9129 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Cooling, 2000Btu, 586W; Product Range Nvent Hoffman
56AC9129
Enclosure Cooling, 2000Btu, 586W; Product Range Nvent Hoffman 56AC9129
ENCLOSURE COOLING, 2000BTU, 586W; Product Range:SPECTRACOOL N21 Series; Enclosure Material:Stainless Steel; Cooling Capacity:2000BTU; External Height - Metric:531mm; External Width - Metric:254mm; External Depth - Metric:251mm RoHS Compliant: Yes

ENCLOSURE COOLING, 2000BTU, 586W; Product Range:SPECTRACOOL N21 Series; Enclosure Material:Stainless Steel; Cooling Capacity:2000BTU; External Height - Metric:531mm; External Width - Metric:254mm; External Depth - Metric:251mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 56AC9129
Product Name Enclosure Cooling, 2000Btu, 586W; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
Enclosure Cooler System - ATEX Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Custom Humidity Control Solutions -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Commercial; Industrial; Military
View Details