nVent Electric Air Conditioning Unit, 1025Btu, Grey; Product Range Nvent Hoffman N170126G010

Description
AIR CONDITIONING UNIT, 1025BTU, GREY; Product Range:SPECTRACOOL N17 Series; Enclosure Material:Metal; Cooling Capacity:1025BTU; External Height - Metric:448mm; External Width - Metric:304.8mm; External Depth - Metric:213.4mm RoHS Compliant: Yes
Datasheet
Description
AIR CONDITIONING UNIT, 1025BTU, GREY; Product Range:SPECTRACOOL N17 Series; Enclosure Material:Metal; Cooling Capacity:1025BTU; External Height - Metric:448mm; External Width - Metric:304.8mm; External Depth - Metric:213.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Conditioning Unit, 1025Btu, Grey; Product Range Nvent Hoffman - 01X2829 - Newark, An Avnet Company
Chicago, IL, United States
Air Conditioning Unit, 1025Btu, Grey; Product Range Nvent Hoffman
01X2829
Air Conditioning Unit, 1025Btu, Grey; Product Range Nvent Hoffman 01X2829
AIR CONDITIONING UNIT, 1025BTU, GREY; Product Range:SPECTRACOOL N17 Series; Enclosure Material:Metal; Cooling Capacity:1025BTU; External Height - Metric:448mm; External Width - Metric:304.8mm; External Depth - Metric:213.4mm RoHS Compliant: Yes

AIR CONDITIONING UNIT, 1025BTU, GREY; Product Range:SPECTRACOOL N17 Series; Enclosure Material:Metal; Cooling Capacity:1025BTU; External Height - Metric:448mm; External Width - Metric:304.8mm; External Depth - Metric:213.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 01X2829
Product Name Air Conditioning Unit, 1025Btu, Grey; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Personal Forklift Cabin Air Conditioner - Cabin Cool System - M100 - Air Innovations LLC
Specs
Type Cabin
Application Industrial
Voltage 12VDC; 48V
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3181A230N4SS - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details