nVent Electric Enclosure Cooling, 800Btu, 234W; Product Range Nvent Hoffman N160116G802

Description
ENCLOSURE COOLING, 800BTU, 234W; Product Range:SPECTRACOOL N16 Series; Enclosure Material:Stainless Steel; Cooling Capacity:800BTU; External Height - Metric:419mm; External Width - Metric:191mm; External Depth - Metric:160mm RoHS Compliant: Yes
Description
ENCLOSURE COOLING, 800BTU, 234W; Product Range:SPECTRACOOL N16 Series; Enclosure Material:Stainless Steel; Cooling Capacity:800BTU; External Height - Metric:419mm; External Width - Metric:191mm; External Depth - Metric:160mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Nvent Hoffman SPECTRACOOL N16 Series enclosure cooler has a nominal cooling capacity of 800 BTU/hr (234 W) and is designed for use in environments where thermal management is critical. It features advanced corrosion protection with coatings on all exposed copper tubing, solder joints, and coils, enhancing durability in harsh conditions. The unit operates effectively within a temperature range of -40°F to 131°F (-40°C to 55°C) and utilizes R134A refrigerant. This model is UL/cUL Listed and complies with various industry standards, making it suitable for applications in oil and gas, water treatment, chemical manufacturing, and industrial automation. The enclosure is constructed from stainless steel and features a compact design, allowing it to fit into 12-inch deep cabinets. It includes a reliable mechanical thermostat located behind the front panel and is equipped with easy-mount flanges for straightforward installation. The sound level at 1.5 meters is measured at 63 dB(A). Overall, this product is designed for reliable performance in demanding environments, making it a suitable choice for engineers seeking effective enclosure cooling solutions.

Datasheet Summary
Powered by GS/AI

The Nvent Hoffman SPECTRACOOL N16 Series enclosure cooler has a nominal cooling capacity of 800 BTU/hr (234 W) and is designed for use in environments where thermal management is critical. It features advanced corrosion protection with coatings on all exposed copper tubing, solder joints, and coils, enhancing durability in harsh conditions. The unit operates effectively within a temperature range of -40°F to 131°F (-40°C to 55°C) and utilizes R134A refrigerant. This model is UL/cUL Listed and complies with various industry standards, making it suitable for applications in oil and gas, water treatment, chemical manufacturing, and industrial automation. The enclosure is constructed from stainless steel and features a compact design, allowing it to fit into 12-inch deep cabinets. It includes a reliable mechanical thermostat located behind the front panel and is equipped with easy-mount flanges for straightforward installation. The sound level at 1.5 meters is measured at 63 dB(A). Overall, this product is designed for reliable performance in demanding environments, making it a suitable choice for engineers seeking effective enclosure cooling solutions.

Suppliers

Company
Product
Description
Supplier Links
Enclosure Cooling, 800Btu, 234W; Product Range Nvent Hoffman - 56AC9107 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Cooling, 800Btu, 234W; Product Range Nvent Hoffman
56AC9107
Enclosure Cooling, 800Btu, 234W; Product Range Nvent Hoffman 56AC9107
ENCLOSURE COOLING, 800BTU, 234W; Product Range:SPECTRACOOL N16 Series; Enclosure Material:Stainless Steel; Cooling Capacity:800BTU; External Height - Metric:419mm; External Width - Metric:191mm; External Depth - Metric:160mm RoHS Compliant: Yes

ENCLOSURE COOLING, 800BTU, 234W; Product Range:SPECTRACOOL N16 Series; Enclosure Material:Stainless Steel; Cooling Capacity:800BTU; External Height - Metric:419mm; External Width - Metric:191mm; External Depth - Metric:160mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 56AC9107
Product Name Enclosure Cooling, 800Btu, 234W; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
TTW Wine Cellar Cooling Unit -  - Air Innovations LLC
Specs
Type Enclosure; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 820 to 2100 BTU/hr (240 to 616 W)
View Details