nVent Electric Genesis Top-Mounted Air Conditioner MHB11-0226-G306

Description
Features Robust reciprocating compressor R134a earth-friendly refrigerant and RoHS compliant Models for 115, 230 and 460 single-phase AC volt power input UL Listed or Recognized to save customers time and money with agency approvals Operating temperature range from 50 F/10 C to 125 F/52 C Attractive industrial design with minimal use of visible fasteners Reliable mechanical thermostat located behind the filter of the unit. Indoor Air Conditioner models include digital display on ambient side. Low-carbon mild-steel sheet-metal cover for rugged factory environments Cleanable, reusable aluminum mesh filter to protect coils for maximum cooling performance Mounting hardware, gaskets and user manual furnished with the unit Every unit functionally tested before shipping Standard Indoor Air Conditioner models also include: Electro-Mechanical Thermostat Surge Suppressor Condensate Management System Options Thermostat Malfunction Package Special Voltage Package *Consult the factory for availability and catalog number
Datasheet
Description
Features Robust reciprocating compressor R134a earth-friendly refrigerant and RoHS compliant Models for 115, 230 and 460 single-phase AC volt power input UL Listed or Recognized to save customers time and money with agency approvals Operating temperature range from 50 F/10 C to 125 F/52 C Attractive industrial design with minimal use of visible fasteners Reliable mechanical thermostat located behind the filter of the unit. Indoor Air Conditioner models include digital display on ambient side. Low-carbon mild-steel sheet-metal cover for rugged factory environments Cleanable, reusable aluminum mesh filter to protect coils for maximum cooling performance Mounting hardware, gaskets and user manual furnished with the unit Every unit functionally tested before shipping Standard Indoor Air Conditioner models also include: Electro-Mechanical Thermostat Surge Suppressor Condensate Management System Options Thermostat Malfunction Package Special Voltage Package *Consult the factory for availability and catalog number
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Genesis Top-Mounted Air Conditioner - MHB11-0226-G306 - nVent Electric
St. Louis Park, MN, United States
Genesis Top-Mounted Air Conditioner
MHB11-0226-G306
Genesis Top-Mounted Air Conditioner MHB11-0226-G306
Features Robust reciprocating compressor R134a earth-friendly refrigerant and RoHS compliant Models for 115, 230 and 460 single-phase AC volt power input UL Listed or Recognized to save customers time and money with agency approvals Operating temperature range from 50 F/10 C to 125 F/52 C Attractive industrial design with minimal use of visible fasteners Reliable mechanical thermostat located behind the filter of the unit. Indoor Air Conditioner models include digital display on ambient side. Low-carbon mild-steel sheet-metal cover for rugged factory environments Cleanable, reusable aluminum mesh filter to protect coils for maximum cooling performance Mounting hardware, gaskets and user manual furnished with the unit Every unit functionally tested before shipping Standard Indoor Air Conditioner models also include: Electro-Mechanical Thermostat Surge Suppressor Condensate Management System Options Thermostat Malfunction Package Special Voltage Package *Consult the factory for availability and catalog number

Features

  • Robust reciprocating compressor
  • R134a earth-friendly refrigerant and RoHS compliant
  • Models for 115, 230 and 460 single-phase AC volt power input
  • UL Listed or Recognized to save customers time and money with agency approvals
  • Operating temperature range from 50 F/10 C to 125 F/52 C
  • Attractive industrial design with minimal use of visible fasteners
  • Reliable mechanical thermostat located behind the filter of the unit. Indoor Air Conditioner models include digital display on ambient side.
  • Low-carbon mild-steel sheet-metal cover for rugged factory environments
  • Cleanable, reusable aluminum mesh filter to protect coils for maximum cooling performance
  • Mounting hardware, gaskets and user manual furnished with the unit
  • Every unit functionally tested before shipping
  • Standard Indoor Air Conditioner models also include:
    • Electro-Mechanical Thermostat
    • Surge Suppressor
    • Condensate Management System

Options

  • Thermostat Malfunction Package
  • Special Voltage Package
    *Consult the factory for availability and catalog number
Supplier's Site Datasheet
Air Conditioner, 2200Btu, 586W; Product Range Nvent Hoffman - 64M7303 - Newark, An Avnet Company
Chicago, IL, United States
Air Conditioner, 2200Btu, 586W; Product Range Nvent Hoffman
64M7303
Air Conditioner, 2200Btu, 586W; Product Range Nvent Hoffman 64M7303
AIR CONDITIONER, 2200BTU, 586W; Product Range:Genesis™; Enclosure Material:Steel; Cooling Capacity:-; External Height - Metric:259.1mm; External Width - Metric:432mm; External Depth - Metric:535mm; External Width - Imperial:17"RoHS Compliant: Yes

AIR CONDITIONER, 2200BTU, 586W; Product Range:Genesis™; Enclosure Material:Steel; Cooling Capacity:-; External Height - Metric:259.1mm; External Width - Metric:432mm; External Depth - Metric:535mm; External Width - Imperial:17"RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  nVent Electric Newark, An Avnet Company
Product Category Air Conditioners Air Conditioners
Product Number MHB11-0226-G306 64M7303
Product Name Genesis Top-Mounted Air Conditioner Air Conditioner, 2200Btu, 586W; Product Range Nvent Hoffman
Type Enclosure Enclosure
Application Industrial
Cooling Capacity 2200 BTU/hr (645 W)
Voltage 230VAC
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3185A230N4SS - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Wine Guardian Pro Cooling System -  - Air Innovations LLC
Specs
Type Central
Application Residential; Commercial; Data Center; Spot Cooling; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 3400 to 15680 BTU/hr (997 to 4596 W)
View Details
Enclosure Cooler System - ProtEX Vortex AC - Vortec
Specs
Type Enclosure
Application Industrial; Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details