19" CABINET, WALL MOUNT, MILD STEEL, GRY; Cabinet Type:19 Inch Equipment; Product Range:MCD Series; Rack U Height:-; External Height - Imperial:86.61"; External Width - Imperial:47.24"; External Depth - Imperial:23.62" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 88AH5408 |
| Product Name | 19 Cabinet, Wall Mount, Mild Steel, Gry; Cabinet Type Nvent Hoffman |
| Height | 86.61 inch (2200 mm) |