nVent HOFFMAN 19 Cabinet, Wall Mount, Mild Steel, Gry; Cabinet Type Nvent Hoffman MCD20166R5

Description
19" CABINET, WALL MOUNT, MILD STEEL, GRY; Cabinet Type:19 Inch Equipment; Product Range:MCD Series; Rack U Height:-; External Height - Imperial:78.74"; External Width - Imperial:63"; External Depth - Imperial:23.62" RoHS Compliant: Yes
Datasheet
Description
19" CABINET, WALL MOUNT, MILD STEEL, GRY; Cabinet Type:19 Inch Equipment; Product Range:MCD Series; Rack U Height:-; External Height - Imperial:78.74"; External Width - Imperial:63"; External Depth - Imperial:23.62" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
19 Cabinet, Wall Mount, Mild Steel, Gry; Cabinet Type Nvent Hoffman - 88AH5407 - Newark, An Avnet Company
Chicago, IL, United States
19 Cabinet, Wall Mount, Mild Steel, Gry; Cabinet Type Nvent Hoffman
88AH5407
19 Cabinet, Wall Mount, Mild Steel, Gry; Cabinet Type Nvent Hoffman 88AH5407
19" CABINET, WALL MOUNT, MILD STEEL, GRY; Cabinet Type:19 Inch Equipment; Product Range:MCD Series; Rack U Height:-; External Height - Imperial:78.74"; External Width - Imperial:63"; External Depth - Imperial:23.62" RoHS Compliant: Yes

19" CABINET, WALL MOUNT, MILD STEEL, GRY; Cabinet Type:19 Inch Equipment; Product Range:MCD Series; Rack U Height:-; External Height - Imperial:78.74"; External Width - Imperial:63"; External Depth - Imperial:23.62" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 88AH5407
Product Name 19 Cabinet, Wall Mount, Mild Steel, Gry; Cabinet Type Nvent Hoffman
Height 78.74 inch (2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stationary drawer cabinets - R5AHE-3003 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Unvented Base Cabinets -  - AirClean Systems
Specs
Use Industrial
Type Shelving Cabinet
Material Polypropylene (PP)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details