nVent HOFFMAN 19 Cabinet, Wall Mount, Mild Steel, Gry; Cabinet Type Nvent Hoffman MCD18125R5

Description
19" CABINET, WALL MOUNT, MILD STEEL, GRY; Cabinet Type:19 Inch Equipment; Product Range:MCD Series; Rack U Height:-; External Height - Imperial:70.87"; External Width - Imperial:47.24"; External Depth - Imperial:19.69" RoHS Compliant: Yes
Datasheet
Description
19" CABINET, WALL MOUNT, MILD STEEL, GRY; Cabinet Type:19 Inch Equipment; Product Range:MCD Series; Rack U Height:-; External Height - Imperial:70.87"; External Width - Imperial:47.24"; External Depth - Imperial:19.69" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
19 Cabinet, Wall Mount, Mild Steel, Gry; Cabinet Type Nvent Hoffman - 88AH5403 - Newark, An Avnet Company
Chicago, IL, United States
19 Cabinet, Wall Mount, Mild Steel, Gry; Cabinet Type Nvent Hoffman
88AH5403
19 Cabinet, Wall Mount, Mild Steel, Gry; Cabinet Type Nvent Hoffman 88AH5403
19" CABINET, WALL MOUNT, MILD STEEL, GRY; Cabinet Type:19 Inch Equipment; Product Range:MCD Series; Rack U Height:-; External Height - Imperial:70.87"; External Width - Imperial:47.24"; External Depth - Imperial:19.69" RoHS Compliant: Yes

19" CABINET, WALL MOUNT, MILD STEEL, GRY; Cabinet Type:19 Inch Equipment; Product Range:MCD Series; Rack U Height:-; External Height - Imperial:70.87"; External Width - Imperial:47.24"; External Depth - Imperial:19.69" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 88AH5403
Product Name 19 Cabinet, Wall Mount, Mild Steel, Gry; Cabinet Type Nvent Hoffman
Height 70.87 inch (1800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Punching tool storage - N5PBEG-3001L3A - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Features Portable
View Details