nVent HOFFMAN Enclosure, Multipurpose, Pc, Clear; Enclosure Type Nvent Hoffman Vynckier MBG050503PCCT

Description
ENCLOSURE, MULTIPURPOSE, PC, CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:124mm; External Width - Metric:122mm; External Depth - Metric:85mm; IP Rating:IP67; NEMA Rating:NEMA 4X, 12 RoHS Compliant: Yes
Description
ENCLOSURE, MULTIPURPOSE, PC, CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:124mm; External Width - Metric:122mm; External Depth - Metric:85mm; IP Rating:IP67; NEMA Rating:NEMA 4X, 12 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Pc, Clear; Enclosure Type Nvent Hoffman Vynckier - 89T5983 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Clear; Enclosure Type Nvent Hoffman Vynckier
89T5983
Enclosure, Multipurpose, Pc, Clear; Enclosure Type Nvent Hoffman Vynckier 89T5983
ENCLOSURE, MULTIPURPOSE, PC, CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:124mm; External Width - Metric:122mm; External Depth - Metric:85mm; IP Rating:IP67; NEMA Rating:NEMA 4X, 12 RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:124mm; External Width - Metric:122mm; External Depth - Metric:85mm; IP Rating:IP67; NEMA Rating:NEMA 4X, 12 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 89T5983
Product Name Enclosure, Multipurpose, Pc, Clear; Enclosure Type Nvent Hoffman Vynckier
Length 4.88 inch (124 mm)
Width 4.8 inch (122 mm)
Depth 3.35 inch (85 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 1441348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.91 inch (150 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4PHI6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
5 suppliers