nVent HOFFMAN Enclosure,multipurpose,polystyrene, Gry; Body Color Nvent Hoffman Vynckier MB252502PSCT

Description
ENCLOSURE,MULTIPURPO SE,POLYSTYRENE, GRY; Body Color:Grey; Enclosure Material:Polystyrene ; Enclosure Type:Multipurpose; External Depth - Imperial:2.25"; External Depth - Metric:57mm; External Height - Imperial:2.55"; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE,MULTIPURPO SE,POLYSTYRENE, GRY; Body Color:Grey; Enclosure Material:Polystyrene ; Enclosure Type:Multipurpose; External Depth - Imperial:2.25"; External Depth - Metric:57mm; External Height - Imperial:2.55"; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure,multipurpose,polystyrene, Gry; Body Color Nvent Hoffman Vynckier - 46T6273 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure,multipurpose,polystyrene, Gry; Body Color Nvent Hoffman Vynckier
46T6273
Enclosure,multipurpose,polystyrene, Gry; Body Color Nvent Hoffman Vynckier 46T6273
ENCLOSURE,MULTIPURPO SE,POLYSTYRENE, GRY; Body Color:Grey; Enclosure Material:Polystyrene ; Enclosure Type:Multipurpose; External Depth - Imperial:2.25"; External Depth - Metric:57mm; External Height - Imperial:2.55"; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE,MULTIPURPOSE,POLYSTYRENE, GRY; Body Color:Grey; Enclosure Material:Polystyrene; Enclosure Type:Multipurpose; External Depth - Imperial:2.25"; External Depth - Metric:57mm; External Height - Imperial:2.55"; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 46T6273
Product Name Enclosure,multipurpose,polystyrene, Gry; Body Color Nvent Hoffman Vynckier
Depth 2.24 inch (57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure - 22682165 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
ENCLOSURE, DESK TOP CASE, ALUMINUM, 5.9X 9.84 X 10.23 - 70016741 - Allied Electronics, Inc.
Specs
Length 5.91 inch (150 mm)
Width 9.84 inch (250 mm)
Material Aluminum
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details
Aluminum Enclosures - aluCASE - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 2.95 to 16.93 inch (74.93 to 430 mm)
View Details