nVent HOFFMAN Enclosure,multipurpose,polystyrene, Grey; Enclosure Type Nvent Hoffman Vynckier MB252502PS

Description
ENCLOSURE,MULTIPURPO SE,POLYSTYRENE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polystyrene ; External Height - Metric:64.8mm; External Width - Metric:65mm; External Depth - Metric:57mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE,MULTIPURPO SE,POLYSTYRENE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polystyrene ; External Height - Metric:64.8mm; External Width - Metric:65mm; External Depth - Metric:57mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure,multipurpose,polystyrene, Grey; Enclosure Type Nvent Hoffman Vynckier - 46T6272 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure,multipurpose,polystyrene, Grey; Enclosure Type Nvent Hoffman Vynckier
46T6272
Enclosure,multipurpose,polystyrene, Grey; Enclosure Type Nvent Hoffman Vynckier 46T6272
ENCLOSURE,MULTIPURPO SE,POLYSTYRENE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polystyrene ; External Height - Metric:64.8mm; External Width - Metric:65mm; External Depth - Metric:57mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE,MULTIPURPOSE,POLYSTYRENE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polystyrene; External Height - Metric:64.8mm; External Width - Metric:65mm; External Depth - Metric:57mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 46T6272
Product Name Enclosure,multipurpose,polystyrene, Grey; Enclosure Type Nvent Hoffman Vynckier
Length 2.55 inch (64.8 mm)
Width 2.56 inch (65 mm)
Depth 2.24 inch (57 mm)
Material Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228923 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Commercial - Panel Enclosures - 1420E7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
3 suppliers