nVent HOFFMAN Enclosure,multipurpose,polycarbonate,gry; Body Color Nvent Hoffman Vynckier MB141004PCCTK

Description
ENCLOSURE,MULTIPURPO SE,POLYCARBONATE,GRY ; Body Color:Grey; Enclosure Material:Polycarbona te; Enclosure Type:Multipurpose; External Depth - Imperial:4.37"; External Depth - Metric:111mm; External Height - Imperial:14.21" RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE,MULTIPURPO SE,POLYCARBONATE,GRY ; Body Color:Grey; Enclosure Material:Polycarbona te; Enclosure Type:Multipurpose; External Depth - Imperial:4.37"; External Depth - Metric:111mm; External Height - Imperial:14.21" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure,multipurpose,polycarbonate,gry; Body Color Nvent Hoffman Vynckier - 46T6254 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure,multipurpose,polycarbonate,gry; Body Color Nvent Hoffman Vynckier
46T6254
Enclosure,multipurpose,polycarbonate,gry; Body Color Nvent Hoffman Vynckier 46T6254
ENCLOSURE,MULTIPURPO SE,POLYCARBONATE,GRY ; Body Color:Grey; Enclosure Material:Polycarbona te; Enclosure Type:Multipurpose; External Depth - Imperial:4.37"; External Depth - Metric:111mm; External Height - Imperial:14.21" RoHS Compliant: Yes

ENCLOSURE,MULTIPURPOSE,POLYCARBONATE,GRY; Body Color:Grey; Enclosure Material:Polycarbonate; Enclosure Type:Multipurpose; External Depth - Imperial:4.37"; External Depth - Metric:111mm; External Height - Imperial:14.21" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 46T6254
Product Name Enclosure,multipurpose,polycarbonate,gry; Body Color Nvent Hoffman Vynckier
Depth 4.37 inch (111 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
4 suppliers