ENCLOSURE,MULTIPURPO
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 46T6236 |
| Product Name | Enclosure,multipurpose,polystyrene, Gry; Enclosure Type Nvent Hoffman Vynckier |
| Length | 10 inch (254 mm) |
| Width | 7.09 inch (180 mm) |
| Depth | 3.54 inch (90 mm) |
| Material | Polystyrene |