nVent HOFFMAN Enclosure,multipurpose,polycarbonate,gry; Enclosure Type Nvent Hoffman Vynckier MB100735PCCTK

Description
ENCLOSURE,MULTIPURPO SE,POLYCARBONATE,GRY ; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:254mm; External Width - Metric:180mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE,MULTIPURPO SE,POLYCARBONATE,GRY ; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:254mm; External Width - Metric:180mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure,multipurpose,polycarbonate,gry; Enclosure Type Nvent Hoffman Vynckier - 46T6232 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure,multipurpose,polycarbonate,gry; Enclosure Type Nvent Hoffman Vynckier
46T6232
Enclosure,multipurpose,polycarbonate,gry; Enclosure Type Nvent Hoffman Vynckier 46T6232
ENCLOSURE,MULTIPURPO SE,POLYCARBONATE,GRY ; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:254mm; External Width - Metric:180mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE,MULTIPURPOSE,POLYCARBONATE,GRY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:254mm; External Width - Metric:180mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 46T6232
Product Name Enclosure,multipurpose,polycarbonate,gry; Enclosure Type Nvent Hoffman Vynckier
Length 10 inch (254 mm)
Width 7.09 inch (180 mm)
Depth 3.54 inch (90 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411PPU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
3 suppliers