nVent HOFFMAN Enclosure, Multipurpose, Ps, Grey/clear; Enclosure Type Nvent Hoffman Vynckier MB070465PSCT

Description
ENCLOSURE, MULTIPURPOSE, PS, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polystyrene ; External Height - Metric:179.8mm; External Width - Metric:110mm; External Depth - Metric:165mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, PS, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polystyrene ; External Height - Metric:179.8mm; External Width - Metric:110mm; External Depth - Metric:165mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Ps, Grey/clear; Enclosure Type Nvent Hoffman Vynckier - 46T6187 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Ps, Grey/clear; Enclosure Type Nvent Hoffman Vynckier
46T6187
Enclosure, Multipurpose, Ps, Grey/clear; Enclosure Type Nvent Hoffman Vynckier 46T6187
ENCLOSURE, MULTIPURPOSE, PS, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polystyrene ; External Height - Metric:179.8mm; External Width - Metric:110mm; External Depth - Metric:165mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PS, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polystyrene; External Height - Metric:179.8mm; External Width - Metric:110mm; External Depth - Metric:165mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 46T6187
Product Name Enclosure, Multipurpose, Ps, Grey/clear; Enclosure Type Nvent Hoffman Vynckier
Length 7.08 inch (180 mm)
Width 4.33 inch (110 mm)
Depth 6.5 inch (165 mm)
Material Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Hand Held Enclosures - 1325365 - RS Components, Ltd.
Specs
Shape Rectangular
Length 1.38 inch (35 mm)
Width 2.95 inch (75 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1414PHC4LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers